EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57451V5103J062

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1325844-B57451V5103J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103J62-ND,B5 7451V5103J62,495-744 8-6,495-7448-1,495-7 448-2,B57451V5103J 62,B57451V5103J062V0 9 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1325844-B57451V5103J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103J62-ND,B5 7451V5103J62,495-744 8-6,495-7448-1,495-7 448-2,B57451V5103J 62,B57451V5103J062V0 9 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325844-B57451V5103J062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325844-B57451V5103J062
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325844-B57451V5103J062
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1325844-B57451V5103J 062 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Temperature Range - Operating: -40°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103J62-ND,B5 7451V5103J62,495-744 8-6,495-7448-1,495-7 448-2,B57451V5103J 62,B57451V5103J062V0 9 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1325844-B57451V5103J062
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57451V5103J62-ND,B57451V5103J62,495-7448-6,495-7448-1,495-7448-2,B57451V5103J 62,B57451V5103J062V09
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325844-B57451V5103J062
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 2441842P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details