EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5103H062 B57451V5103H062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863117-B57451V5103H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103H 62, B57451V5103H062V09, B57451V5103H62, B57451V5103H62-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863117-B57451V5103H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103H 62, B57451V5103H062V09, B57451V5103H62, B57451V5103H62-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5103H062 - 863117-B57451V5103H062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5103H062
863117-B57451V5103H062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5103H062 863117-B57451V5103H062
Manufacturer: EPCOS (TDK) Win Source Part Number: 863117-B57451V5103H0 62 Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57451V5103H 62, B57451V5103H062V09, B57451V5103H62, B57451V5103H62-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863117-B57451V5103H062
Operating Temperature Range: -40°C ~ 150°C
Features: NTC Thermistor 10k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57451V5103H 62, B57451V5103H062V09, B57451V5103H62, B57451V5103H62-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 863117-B57451V5103H062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57451V5103H062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
InGaAs image sensors, Line sensors - G13913-256FG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details