EPCOS AG NTC Thermistors B57442V5103J062

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57442V5103J062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57442V5103J062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 10KOHM 3590K 0805

THERMISTOR NTC 10KOHM 3590K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57442V5103J062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Epcos - 69AH6775 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Epcos
69AH6775
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Epcos 69AH6775
NTC THERMISTOR, AEC-Q200, 10K, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10K, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57442V5103J062TR-ND 69AH6775
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details