EPCOS AG OEM Parts - OEM Parts (A - B) - B57431V2104J62 B57431V2104J62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967818-B57431V2104J6 2 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 100 kΩ Power Rating: 210 mW Number of Pins: 2 Accuracy: 3 % Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 210 mW
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967818-B57431V2104J6 2 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 100 kΩ Power Rating: 210 mW Number of Pins: 2 Accuracy: 3 % Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 210 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57431V2104J62 - 967818-B57431V2104J62 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57431V2104J62
967818-B57431V2104J62
OEM Parts - OEM Parts (A - B) - B57431V2104J62 967818-B57431V2104J62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967818-B57431V2104J6 2 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 100 kΩ Power Rating: 210 mW Number of Pins: 2 Accuracy: 3 % Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 210 mW

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967818-B57431V2104J62
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.3 mm
Resistance: 100 kΩ
Power Rating: 210 mW
Number of Pins: 2
Accuracy: 3 %
Width: 1.25 mm
Categories: OEM Parts(A-B)
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Max Power Dissipation: 210 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967818-B57431V2104J62
Product Name OEM Parts - OEM Parts (A - B) - B57431V2104J62
Unlock Full Specs
to access all available technical data