EPCOS AG NTC Thermistors B57421V2332H062

Description
THERM NTC 3.3KOHM 3940K 0805
Request a Quote Datasheet
Description
THERM NTC 3.3KOHM 3940K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57421V2332H062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 3.3KOHM 3940K 0805

THERM NTC 3.3KOHM 3940K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57421V2332H062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 3.3k 0805 (2012 Metric)

NTC Thermistor 3.3k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57421V2332H062CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 3.3KOHM 3940K 0805

THERM NTC 3.3KOHM 3940K 0805

Buy Now Datasheet
Thermistor, Ntc, 3.3Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos - 75X9358 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3.3Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
75X9358
Thermistor, Ntc, 3.3Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos 75X9358
THERMISTOR, NTC, 3.3KOHM, 3%, 0805; Zero Power Resistance at 25°C:3.3kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 3.3KOHM, 3%, 0805; Zero Power Resistance at 25°C:3.3kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57421V2332H062DKR-ND 75X9358
Product Name NTC Thermistors Thermistor, Ntc, 3.3Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details