EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57421V2222J062

Description
Win Source Part Number: 963770-B57421V2222J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J2K0; NTCS0805E3222JMT; NCP21XW222J03RA; B57321V2222J60; NCP18XW222J03RB; ERT-J1VT222J; NTCS0603E3222JMTB574 21V2222J062.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57421V2222J062V09,B 57421V2222J62,495-74 46-6,B57421V2222J62- ND,495-7446-1,495-74 46-2,B57421V2222J 62
Request a Quote Datasheet
Description
Win Source Part Number: 963770-B57421V2222J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J2K0; NTCS0805E3222JMT; NCP21XW222J03RA; B57321V2222J60; NCP18XW222J03RB; ERT-J1VT222J; NTCS0603E3222JMTB574 21V2222J062.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57421V2222J062V09,B 57421V2222J62,495-74 46-6,B57421V2222J62- ND,495-7446-1,495-74 46-2,B57421V2222J 62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 963770-B57421V2222J062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
963770-B57421V2222J062
Sensors, Transducers - Temperature Sensors - NTC Thermistors 963770-B57421V2222J062
Win Source Part Number: 963770-B57421V2222J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): NTC0805J2K0; NTCS0805E3222JMT; NCP21XW222J03RA; B57321V2222J60; NCP18XW222J03RB; ERT-J1VT222J; NTCS0603E3222JMTB574 21V2222J062.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57421V2222J062V09,B 57421V2222J62,495-74 46-6,B57421V2222J62- ND,495-7446-1,495-74 46-2,B57421V2222J 62

Win Source Part Number: 963770-B57421V2222J062
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B574xxV2
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): NTC0805J2K0; NTCS0805E3222JMT; NCP21XW222J03RA; B57321V2222J60; NCP18XW222J03RB; ERT-J1VT222J; NTCS0603E3222JMTB57421V2222J062.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57421V2222J062V09,B57421V2222J62,495-7446-6,B57421V2222J62-ND,495-7446-1,495-7446-2,B57421V2222J 62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 963770-B57421V2222J062
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354884-A1102LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details