EPCOS AG THERMISTOR NTC 10K OHM 5% 0805 B57421V2103J62

Description
THERMISTOR NTC 10K OHM 5% 0805
Description
THERMISTOR NTC 10K OHM 5% 0805

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR NTC 10K OHM 5% 0805 - 3410-B57421V2103J62 - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10K OHM 5% 0805
3410-B57421V2103J62
THERMISTOR NTC 10K OHM 5% 0805 3410-B57421V2103J62
THERMISTOR NTC 10K OHM 5% 0805

THERMISTOR NTC 10K OHM 5% 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 3410-B57421V2103J62
Product Name THERMISTOR NTC 10K OHM 5% 0805
Temperature Range -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055304-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details