EPCOS AG Sensors,Transducers B57421V2103J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 000092-B57421V2103J6 2 Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 0805 (2012 Metric) Power - Max: 210mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 000092-B57421V2103J6 2 Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 0805 (2012 Metric) Power - Max: 210mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 000092-B57421V2103J62 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
000092-B57421V2103J62
Sensors,Transducers 000092-B57421V2103J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 000092-B57421V2103J6 2 Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 0805 (2012 Metric) Power - Max: 210mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 000092-B57421V2103J62
Category: Sensors,Transducers
Family: Temperature Sensors - NTC Thermistors
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 0805 (2012 Metric)
Power - Max: 210mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 000092-B57421V2103J62
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data