EPCOS AG NTC Thermistors B57421V2103J062

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 01AC8278, is a surface-mount device (SMD) with a zero power resistance of 10 kΩ at 25°C. It is designed for temperature measurement and compensation applications. The thermistor features a multilayer construction with inner electrodes and nickel barrier termination, ensuring excellent long-term aging stability in high-temperature environments. This thermistor operates within a temperature range of -55°C to 125°C and has a maximum power rating of 210 mW at 25°C when mounted on a PCB. The resistance tolerance is specified at ±3% to ±5%, and it has a dissipation factor of approximately 3.5 mW/K. The thermal cooling time constant is around 10 seconds, and the heat capacity is approximately 35 mJ/K. The device is available in a standard case size of 0805 (2012 metric) and is RoHS compliant. It is delivered in blister tape on a 180-mm reel, with a 330-mm reel available upon request. This thermistor is suitable for applications requiring precise temperature sensing and compensation.

Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 01AC8278, is a surface-mount device (SMD) with a zero power resistance of 10 kΩ at 25°C. It is designed for temperature measurement and compensation applications. The thermistor features a multilayer construction with inner electrodes and nickel barrier termination, ensuring excellent long-term aging stability in high-temperature environments. This thermistor operates within a temperature range of -55°C to 125°C and has a maximum power rating of 210 mW at 25°C when mounted on a PCB. The resistance tolerance is specified at ±3% to ±5%, and it has a dissipation factor of approximately 3.5 mW/K. The thermal cooling time constant is around 10 seconds, and the heat capacity is approximately 35 mJ/K. The device is available in a standard case size of 0805 (2012 metric) and is RoHS compliant. It is delivered in blister tape on a 180-mm reel, with a 330-mm reel available upon request. This thermistor is suitable for applications requiring precise temperature sensing and compensation.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2116-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2116-2-ND
NTC Thermistors 495-2116-2-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-2116-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2116-1-ND
NTC Thermistors 495-2116-1-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-2116-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2116-6-ND
NTC Thermistors 495-2116-6-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Epcos - 01AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Epcos
01AC8278
Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Epcos 01AC8278
THERMISTOR, NTC, SMD, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, SMD, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos - 28X2007 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
28X2007
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos 28X2007
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; B Constant:±3 RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; B Constant:±3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2116-2-ND 01AC8278
Product Name NTC Thermistors Thermistor, Ntc, Smd, 10Kohm; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details