Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155015-B57421V2103H
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 2 mm
Contact Plating: Tin
Tolerance: 3 %
Height: 1.3 mm
Resistance: 10 kΩ
Power Rating: 210 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Case Code (Imperial): 0805
Max Power Dissipation: 210 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 2012
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155015-B57421V2103H62 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57421V2103H62 |