EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2103H062 B57421V2103H062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912540-B57421V2103H0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57421V2103H062-ND, B57421V2103H062V09, Q3925369, B57421V2103H62-ND, 495-75315-2, 495-75315-1, B57421V2103H 62, B57421V2103H62, 495-75315-6
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912540-B57421V2103H0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57421V2103H062-ND, B57421V2103H062V09, Q3925369, B57421V2103H62-ND, 495-75315-2, 495-75315-1, B57421V2103H 62, B57421V2103H62, 495-75315-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2103H062 - 912540-B57421V2103H062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2103H062
912540-B57421V2103H062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2103H062 912540-B57421V2103H062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912540-B57421V2103H0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57421V2103H062-ND, B57421V2103H062V09, Q3925369, B57421V2103H62-ND, 495-75315-2, 495-75315-1, B57421V2103H 62, B57421V2103H62, 495-75315-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912540-B57421V2103H062
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 10k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57421V2103H062-ND, B57421V2103H062V09, Q3925369, B57421V2103H62-ND, 495-75315-2, 495-75315-1, B57421V2103H 62, B57421V2103H62, 495-75315-6

Buy Now Datasheet
NTC Thermistors - B57421V2103H062 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57421V2103H062
NTC Thermistors B57421V2103H062
THERMISTOR NTC 10KOHM 3940K 0805

THERMISTOR NTC 10KOHM 3940K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 912540-B57421V2103H062 B57421V2103H062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2103H062 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-RL - 909296-AD22103KRZ-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers