EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2102J62 B57421V2102J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 103963-B57421V2102J6 2 Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 103963-B57421V2102J6 2 Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2102J62 - 103963-B57421V2102J62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2102J62
103963-B57421V2102J62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2102J62 103963-B57421V2102J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 103963-B57421V2102J6 2 Packaging: Cut Reel Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 103963-B57421V2102J62
Packaging: Cut Reel
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 103963-B57421V2102J62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57421V2102J62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1244LLHLX-I1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 17-050G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details