EPCOS AG Zero Power Resistance At 25°C Epcos B57421V2102J62.

Description
Zero Power Resistance at 25°C:1kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet
Description
Zero Power Resistance at 25°C:1kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 27AC1330 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
27AC1330
Zero Power Resistance At 25°C Epcos 27AC1330
Zero Power Resistance at 25°C:1kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

Zero Power Resistance at 25°C:1kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 27AC1330
Product Name Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details