EPCOS AG NTC Thermistors B57421V2102J062

Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57421V2102J062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57421V2102J062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 1KOHM 3940K 0805

THERMISTOR NTC 1KOHM 3940K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57421V2102J062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, +100+C, 5%, 1Kohm; Zero Power Resistance At 25°C Epcos - 31M4783 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +100+C, 5%, 1Kohm; Zero Power Resistance At 25°C Epcos
31M4783
Thermistor, Ntc, +100+C, 5%, 1Kohm; Zero Power Resistance At 25°C Epcos 31M4783
THERMISTOR, NTC, +100+C, 5%, 1KOHM; Zero Power Resistance at 25°C:1kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Resistance:1kohmRoHS Compliant: Yes

THERMISTOR, NTC, +100+C, 5%, 1KOHM; Zero Power Resistance at 25°C:1kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Resistance:1kohmRoHS Compliant: Yes

Supplier's Site Datasheet
NTC Thermistors 0805 1.0K 5% B-4000 NTC - 258-B57421V2102J062 - Utmel Electronic Limited
Hong Kong, China
NTC Thermistors 0805 1.0K 5% B-4000 NTC
258-B57421V2102J062
NTC Thermistors 0805 1.0K 5% B-4000 NTC 258-B57421V2102J062
NTC Thermistors 0805 1.0K 5% B-4000 NTC

NTC Thermistors 0805 1.0K 5% B-4000 NTC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors
Product Number 495-B57421V2102J062TR-ND 31M4783 258-B57421V2102J062
Product Name NTC Thermistors Thermistor, Ntc, +100+C, 5%, 1Kohm; Zero Power Resistance At 25°C Epcos NTC Thermistors 0805 1.0K 5% B-4000 NTC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details