EPCOS AG NTC Thermistors B57421V2102H062

Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7445-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7445-2-ND
NTC Thermistors 495-7445-2-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7445-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7445-1-ND
NTC Thermistors 495-7445-1-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7445-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7445-6-ND
NTC Thermistors 495-7445-6-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 1Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos - 75X9356 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 1Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
75X9356
Thermistor, Ntc, 1Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos 75X9356
THERMISTOR, NTC, 1KOHM, 3%, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 1KOHM, 3%, 0805; Zero Power Resistance at 25°C:1kohm; Product Range:B57421V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7445-2-ND 75X9356
Product Name NTC Thermistors Thermistor, Ntc, 1Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistor ICs - 1912320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details