EPCOS AG NTC Thermistors B57401V2103J062

Description
THERMISTOR NTC 10KOHM 3590K 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 10KOHM 3590K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57401V2103J062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 10KOHM 3590K 0805

THERMISTOR NTC 10KOHM 3590K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57401V2103J062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57401V2103J062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, 10K, 0805 Rohs Compliant Epcos - 69AH6774 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0805 Rohs Compliant Epcos
69AH6774
Ntc Thermistor, 10K, 0805 Rohs Compliant Epcos 69AH6774
NTC THERMISTOR, 10K, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57401V2103J062DKR-ND 69AH6774
Product Name NTC Thermistors Ntc Thermistor, 10K, 0805 Rohs Compliant Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistors - 1624368-2 - TE Connectivity
Specs
Resistance (@25°C) 6800 ohms
View Details
Thermistor ICs - 7062796P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details