EPCOS AG NTC Thermistors B57401V2103H062

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57401V2103H062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57401V2103H062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 10KOHM 3590K 0805

THERMISTOR NTC 10KOHM 3590K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57401V2103H062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57401V2103H062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57401V2103H062
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57401V2103H062
Win Source Part Number: 1340035-B57401V2103H 062 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: B574xxV2 Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 3,000 Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3590K B25/85: 3635K B25/100: 3650K Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1340035-B57401V2103H062
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: B574xxV2
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 3,000
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 3590K
B25/85: 3635K
B25/100: 3650K
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos - 75X9354 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
75X9354
Thermistor, Ntc, 10Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos 75X9354
THERMISTOR, NTC, 10KOHM, 3%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:B57401V2 Series; Thermistor Mounting:SMD; Beta Value (K):3650K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 3%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:B57401V2 Series; Thermistor Mounting:SMD; Beta Value (K):3650K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-B57401V2103H062CT-ND B57401V2103H062 75X9354
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 10Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4840133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details