EPCOS AG NTC Thermistors B57374V2104J060

Description
THERM NTC 100KOHM 4386K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4386K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57374V2104J060CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4386K 0603

THERM NTC 100KOHM 4386K 0603

Buy Now Datasheet
NTC Thermistors - 495-B57374V2104J060DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4386K 0603

THERM NTC 100KOHM 4386K 0603

Buy Now Datasheet
NTC Thermistors - 495-B57374V2104J060TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ntc, 100Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos - 75X9353 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos
75X9353
Thermistor, Ntc, 100Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos 75X9353
THERMISTOR, NTC, 100KOHM, 5%, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:B57374V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 5%, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:B57374V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57374V2104J060CT-ND 75X9353
Product Name NTC Thermistors Thermistor, Ntc, 100Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033205-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistor ICs - 7062771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details