EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57371V2104J60 B57371V2104J60

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744655-B57371V2104J6 0 Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744655-B57371V2104J6 0 Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57371V2104J60 - 744655-B57371V2104J60 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57371V2104J60
744655-B57371V2104J60
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57371V2104J60 744655-B57371V2104J60
Manufacturer: EPCOS (TDK) Win Source Part Number: 744655-B57371V2104J6 0 Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744655-B57371V2104J60
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 744655-B57371V2104J60
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57371V2104J60
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details