EPCOS AG NTC Thermistors B57371V2103J060

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7441-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7441-1-ND
NTC Thermistors 495-7441-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7441-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7441-2-ND
NTC Thermistors 495-7441-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7441-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7441-6-ND
NTC Thermistors 495-7441-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor 0603 10K J60 B-4480 / Tape & Reel Epcos - 07P7866 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor 0603 10K J60 B-4480 / Tape & Reel Epcos
07P7866
Ntc Thermistor 0603 10K J60 B-4480 / Tape & Reel Epcos 07P7866
NTC THERMISTOR 0603 10K J60 B-4480 / TAPE & REEL

NTC THERMISTOR 0603 10K J60 B-4480 / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7441-1-ND 07P7866
Product Name NTC Thermistors Ntc Thermistor 0603 10K J60 B-4480 / Tape & Reel Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details