EPCOS AG Inrush Current Limiter; Product Range Epcos B57364S509M

Description
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiter; Product Range Epcos - 21C9673 - Newark, An Avnet Company
Chicago, IL, United States
Inrush Current Limiter; Product Range Epcos
21C9673
Inrush Current Limiter; Product Range Epcos 21C9673
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; No. of Pins:2Pins RoHS Compliant: Yes

INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9673
Product Name Inrush Current Limiter; Product Range Epcos
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details