EPCOS AG Ntc Thermistor; Product Range Epcos B57364S2509A002

Description
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; Beta Value (K):3060K RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; Beta Value (K):3060K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 52R9612 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
52R9612
Ntc Thermistor; Product Range Epcos 52R9612
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; Beta Value (K):3060K RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; Beta Value (K):3060K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52R9612
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11029032-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 2117964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
View Details