EPCOS AG Ntc Thermistor; Product Range Epcos B57364S2109A002

Description
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:16A; B Constant:2800; Beta Value (K):2800K RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:16A; B Constant:2800; Beta Value (K):2800K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 52R9608 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
52R9608
Ntc Thermistor; Product Range Epcos 52R9608
NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:16A; B Constant:2800; Beta Value (K):2800K RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:1ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:16A; B Constant:2800; Beta Value (K):2800K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52R9608
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details