EPCOS AG Thermistor, Ntc, 4R, 9.5A; Product Range Epcos B57364S0409M000

Description
THERMISTOR, NTC, 4R, 9.5A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4R, 9.5A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4R, 9.5A; Product Range Epcos - 10R7205 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4R, 9.5A; Product Range Epcos
10R7205
Thermistor, Ntc, 4R, 9.5A; Product Range Epcos 10R7205
THERMISTOR, NTC, 4R, 9.5A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes

THERMISTOR, NTC, 4R, 9.5A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:4ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 10R7205
Product Name Thermistor, Ntc, 4R, 9.5A; Product Range Epcos
Resistance (@25°C) 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details