EPCOS AG Inrush Current Limiter; Product Range Epcos B57364S0259M000

Description
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; B Constant:2900; No. of Pins:2Pins RoHS Compliant: Yes
Description
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; B Constant:2900; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiter; Product Range Epcos - 21C9671 - Newark, An Avnet Company
Chicago, IL, United States
Inrush Current Limiter; Product Range Epcos
21C9671
Inrush Current Limiter; Product Range Epcos 21C9671
INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; B Constant:2900; No. of Pins:2Pins RoHS Compliant: Yes

INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; B Constant:2900; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 2R5, 11A; Product Range Epcos - 10R7204 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2R5, 11A; Product Range Epcos
10R7204
Thermistor, Ntc, 2R5, 11A; Product Range Epcos 10R7204
THERMISTOR, NTC, 2R5, 11A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes

THERMISTOR, NTC, 2R5, 11A; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; SVHC:No SVHC (27-Jun-2018); Beta RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9671
Product Name Inrush Current Limiter; Product Range Epcos
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details