EPCOS AG Thermistor, Ntc, +170+C, 0.2, 2 Ohm; Product Range Epcos B57364S0209M000

Description
THERMISTOR, NTC, +170+C, 0.2, 2 OHM; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:12A; Beta Value (K):2900K RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, +170+C, 0.2, 2 OHM; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:12A; Beta Value (K):2900K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, +170+C, 0.2, 2 Ohm; Product Range Epcos - 67P4322 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +170+C, 0.2, 2 Ohm; Product Range Epcos
67P4322
Thermistor, Ntc, +170+C, 0.2, 2 Ohm; Product Range Epcos 67P4322
THERMISTOR, NTC, +170+C, 0.2, 2 OHM; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:12A; Beta Value (K):2900K RoHS Compliant: Yes

THERMISTOR, NTC, +170+C, 0.2, 2 OHM; Product Range:B57364 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:12A; Beta Value (K):2900K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 67P4322
Product Name Thermistor, Ntc, +170+C, 0.2, 2 Ohm; Product Range Epcos
Resistance (@25°C) 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K4A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 1678261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details