EPCOS AG Thermistor, 10R, 20%, Ntc, Rad; Product Range Epcos B57364S0100M000

Description
THERMISTOR, 10R, 20%, NTC, RAD; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7.5A; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, 10R, 20%, NTC, RAD; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7.5A; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, 10R, 20%, Ntc, Rad; Product Range Epcos - 99Y9262 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 10R, 20%, Ntc, Rad; Product Range Epcos
99Y9262
Thermistor, 10R, 20%, Ntc, Rad; Product Range Epcos 99Y9262
THERMISTOR, 10R, 20%, NTC, RAD; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7.5A; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

THERMISTOR, 10R, 20%, NTC, RAD; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:7.5A; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99Y9262
Product Name Thermistor, 10R, 20%, Ntc, Rad; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Discrete NTC - 11029043-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1.00E6 ohms
View Details
Thermistor ICs - 8133574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Thermal Time Constant 10 sec, in air
View Details