EPCOS AG NTC Thermistors B57357V2473F560

Description
NTC Thermistor 47k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7434-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7434-1-ND
NTC Thermistors 495-7434-1-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7434-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7434-6-ND
NTC Thermistors 495-7434-6-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7434-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7434-2-ND
NTC Thermistors 495-7434-2-ND
NTC Thermistor 47k 0603 (1608 Metric)

NTC Thermistor 47k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ntc, 47K, 0603; Zero Power Resistance At 25°C Epcos - 32AC6893 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 47K, 0603; Zero Power Resistance At 25°C Epcos
32AC6893
Thermistor, Ntc, 47K, 0603; Zero Power Resistance At 25°C Epcos 32AC6893
THERMISTOR, NTC, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:B57357V2 Series; Thermistor Mounting:SMD; Beta Value (K):4131K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:B57357V2 Series; Thermistor Mounting:SMD; Beta Value (K):4131K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7434-1-ND 32AC6893
Product Name NTC Thermistors Thermistor, Ntc, 47K, 0603; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1670396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details