EPCOS AG Sensors, Transducers- Temperature Sensors -NTC Thermistors B57355V5104F360

Description
Manufacturer: EPCOS - TDK Electronics Category: Sensors, Transducers- Temperature Sensors -NTC Thermistors Series: Automotive, AEC-Q200, B573xxV5 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 150°C Package / Case: 0603 (1608 Metric)
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Category: Sensors, Transducers- Temperature Sensors -NTC Thermistors Series: Automotive, AEC-Q200, B573xxV5 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 150°C Package / Case: 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers- Temperature Sensors -NTC Thermistors - B57355V5104F360 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Temperature Sensors -NTC Thermistors
B57355V5104F360
Sensors, Transducers- Temperature Sensors -NTC Thermistors B57355V5104F360
Manufacturer: EPCOS - TDK Electronics Category: Sensors, Transducers- Temperature Sensors -NTC Thermistors Series: Automotive, AEC-Q200, B573xxV5 Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 150°C Package / Case: 0603 (1608 Metric)

Manufacturer: EPCOS - TDK Electronics
Category: Sensors, Transducers- Temperature Sensors -NTC Thermistors
Series: Automotive, AEC-Q200, B573xxV5
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 150°C
Package / Case: 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-76084-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-76084-2-ND
NTC Thermistors 495-76084-2-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-76084-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-76084-1-ND
NTC Thermistors 495-76084-1-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-76084-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-76084-6-ND
NTC Thermistors 495-76084-6-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ntc, 100K, 0603; Zero Power Resistance At 25°C Epcos - 32AC6891 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0603; Zero Power Resistance At 25°C Epcos
32AC6891
Thermistor, Ntc, 100K, 0603; Zero Power Resistance At 25°C Epcos 32AC6891
THERMISTOR, NTC, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:B57355V5 Series; Thermistor Mounting:SMD; Beta Value (K):4282K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:B57355V5 Series; Thermistor Mounting:SMD; Beta Value (K):4282K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number B57355V5104F360 495-76084-2-ND 32AC6891
Product Name Sensors, Transducers- Temperature Sensors -NTC Thermistors NTC Thermistors Thermistor, Ntc, 100K, 0603; Zero Power Resistance At 25°C Epcos
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M9110 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details