NTC Thermistor 22k 0603 (1608 Metric)
NTC Thermistor 22k 0603 (1608 Metric)
NTC Thermistor 22k 0603 (1608 Metric)
Win Source Part Number: 1375711-B57352V5223J
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, B573xxV5
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4386K
B25/85: 4455K
B25/100: 4480K
THERMISTOR, NTC, 22KOHM, 5%, 0603; Zero Power Resistance at 25°C:22kohm; Product Range:B57352V5 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | 495-B57352V5223J060DKR-ND | B57352V5223J060 | 75X9351 |
| Product Name | NTC Thermistors | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Thermistor, Ntc, 22Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos |
| Package / Electrode Type | Chip/Surface |