EPCOS AG NTC Thermistors B57351V5103J060

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7438-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7438-1-ND
NTC Thermistors 495-7438-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7438-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7438-2-ND
NTC Thermistors 495-7438-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7438-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7438-6-ND
NTC Thermistors 495-7438-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57351V5103J060 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57351V5103J060
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57351V5103J060
Win Source Part Number: 1375734-B57351V5103J 060 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: Automotive, AEC-Q200, B573xxV5 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K

Win Source Part Number: 1375734-B57351V5103J060
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, B573xxV5
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K

Buy Now Datasheet
10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS - 13289-B57351V5103J060 - Utmel Electronic Limited
Hong Kong, China
10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS
13289-B57351V5103J060
10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS 13289-B57351V5103J060
10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS

10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS

Supplier's Site
Thermistor, Ntc, 10Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos - 75X9349 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos
75X9349
Thermistor, Ntc, 10Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos 75X9349
THERMISTOR, NTC, 10KOHM, 5%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:B57351V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 5%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:B57351V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
B57351V5103J060
Sensors >> NTC Thermistors B57351V5103J060
10kΩ 180mW ±5% 3940K ±3% 0603 NTC Thermistors ROHS

10kΩ 180mW ±5% 3940K ±3% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 495-7438-1-ND B57351V5103J060 13289-B57351V5103J060 75X9349 B57351V5103J060
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors 10kΩ -40℃~+150℃ 4000K 180mW 3980K ±5% 3940K ±3% 0603 NTC Thermistors ROHS Thermistor, Ntc, 10Kohm, 5%, 0603; Zero Power Resistance At 25°C Epcos Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 467620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details