EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57351V2103J60 B57351V2103J60

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021616-B57351V2103J 60 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021616-B57351V2103J 60 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57351V2103J60 - 1021616-B57351V2103J60 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57351V2103J60
1021616-B57351V2103J60
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57351V2103J60 1021616-B57351V2103J60
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021616-B57351V2103J 60 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K B25/100: 3455K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021616-B57351V2103J60
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
B25/100: 3455K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021616-B57351V2103J60
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57351V2103J60
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041508-TLE4998C3XALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP, SSO-3-10
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details