NTC Thermistor 100k 0603 (1608 Metric)
NTC Thermistor 100k 0603 (1608 Metric)
NTC Thermistor 100k 0603 (1608 Metric)
THERMISTOR, NTC, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:B57350V2 Series; Thermistor Mounting:SMD; Beta Value (K):4282K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 495-7432-6-ND | 32AC6890 |
| Product Name | NTC Thermistors | Thermistor, Ntc, 100K, 0603; Zero Power Resistance At 25°C Epcos |
| Package / Electrode Type | Chip/Surface |