EPCOS AG Thermistor, Ntc, 990R2, Smd; Zero Power Resistance At 25°C Epcos B57350K0102J000

Description
THERMISTOR, NTC, 990R2, SMD; Zero Power Resistance at 25°C:990.2ohm; Product Range:B57350K Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 990R2, SMD; Zero Power Resistance at 25°C:990.2ohm; Product Range:B57350K Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 990R2, Smd; Zero Power Resistance At 25°C Epcos - 32AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 990R2, Smd; Zero Power Resistance At 25°C Epcos
32AC6889
Thermistor, Ntc, 990R2, Smd; Zero Power Resistance At 25°C Epcos 32AC6889
THERMISTOR, NTC, 990R2, SMD; Zero Power Resistance at 25°C:990.2ohm; Product Range:B57350K Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

THERMISTOR, NTC, 990R2, SMD; Zero Power Resistance at 25°C:990.2ohm; Product Range:B57350K Series; Thermistor Mounting:SMD; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 32AC6889
Product Name Thermistor, Ntc, 990R2, Smd; Zero Power Resistance At 25°C Epcos
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details