EPCOS AG NTC Thermistors B57343V5103H360

Description
NTC THERMISTOR 0603 10K H60 B-36
Request a Quote Datasheet
Description
NTC THERMISTOR 0603 10K H60 B-36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57343V5103H360CT-ND - DigiKey
Thief River Falls, MN, United States
NTC THERMISTOR 0603 10K H60 B-36

NTC THERMISTOR 0603 10K H60 B-36

Buy Now Datasheet
NTC Thermistors - 495-B57343V5103H360TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57343V5103H360DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC THERMISTOR 0603 10K H60 B-36

NTC THERMISTOR 0603 10K H60 B-36

Buy Now Datasheet
Ntc Thermistor 0603 10K H60 B-3624 / Tape & Reel Epcos - 65AC1580 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor 0603 10K H60 B-3624 / Tape & Reel Epcos
65AC1580
Ntc Thermistor 0603 10K H60 B-3624 / Tape & Reel Epcos 65AC1580
NTC THERMISTOR 0603 10K H60 B-3624 / TAPE & REEL

NTC THERMISTOR 0603 10K H60 B-3624 / TAPE & REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57343V5103H360CT-ND 65AC1580
Product Name NTC Thermistors Ntc Thermistor 0603 10K H60 B-3624 / Tape & Reel Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details