Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974956-B57331V2473J6
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 900 µm
Weight: 6.010099 mg
Resistance: 47 kΩ
Power Rating: 180 mW
Number of Pins: 2
Accuracy: 3 %
Width: 800 µm
Categories: OEM Parts(A-B)
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Power Dissipation: 180 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974956-B57331V2473J60 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57331V2473J60 |