EPCOS AG NTC Thermistors B57331V2333J60

Description
NTC Thermistor 33k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 33k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2108-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2108-2-ND
NTC Thermistors 495-2108-2-ND
NTC Thermistor 33k 0603 (1608 Metric)

NTC Thermistor 33k 0603 (1608 Metric)

Buy Now Datasheet
Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA - 3410-B57331V2333J60 - Utmel Electronic Limited
Hong Kong, China
Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA
3410-B57331V2333J60
Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA 3410-B57331V2333J60
Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA

Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 495-2108-2-ND 3410-B57331V2333J60
Product Name NTC Thermistors Thermistors - NTC 0603 33K J60 GHL1902 B-4500 UPA
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026071-02-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details