Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167461-B57331V2103J
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Length: 1.6 mm
Tolerance: 5 %
Height: 900 µm
Weight: 6.010099 mg
Resistance: 10 kΩ
Power Rating: 180 mW
Number of Pins: 2
Accuracy: 3 %
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Alternative Parts (Cross-Reference): B57331-V2103-J60; B57331V2103J 60; B57331V2103J060V09;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Power Dissipation: 180 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167461-B57331V2103J60 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57331V2103J60 |