EPCOS AG NTC Thermistors B57330V2103F260

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-5816-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5816-2-ND
NTC Thermistors 495-5816-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-5816-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5816-6-ND
NTC Thermistors 495-5816-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 495-5816-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-5816-1-ND
NTC Thermistors 495-5816-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 1%, 0603; Zero Power Resistance At 25°C Epcos - 75X9347 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, 0603; Zero Power Resistance At 25°C Epcos
75X9347
Thermistor, Ntc, 10Kohm, 1%, 0603; Zero Power Resistance At 25°C Epcos 75X9347
THERMISTOR, NTC, 10KOHM, 1%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:B57330V2 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:B57330V2 Series; Thermistor Mounting:SMD; Beta Value (K):3455K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-5816-2-ND 75X9347
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, 1%, 0603; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details