EPCOS AG Ntc Thermistor; Zero Power Resistance At 25°C Epcos B57321V2103J60

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57321V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57321V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 43J3504 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
43J3504
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 43J3504
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57321V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57321V2 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 43J3504
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - 11030160-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistor ICs - 1839120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details