TDK Corporation Custom Parts - Custom Parts (B - D) - B57321V2102J60 B57321V2102J60

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136386-B57321V2102J 60 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 1.6 mm Tolerance: 5 % Height: 900 µm Weight: 6.010099 mg Resistance: 1 kΩ Power Rating: 180 mW Number of Pins: 2 Accuracy: 3 % Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Power Dissipation: 180 mW Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136386-B57321V2102J 60 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 1.6 mm Tolerance: 5 % Height: 900 µm Weight: 6.010099 mg Resistance: 1 kΩ Power Rating: 180 mW Number of Pins: 2 Accuracy: 3 % Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Power Dissipation: 180 mW Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - B57321V2102J60 - 1136386-B57321V2102J60 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - B57321V2102J60
1136386-B57321V2102J60
Custom Parts - Custom Parts (B - D) - B57321V2102J60 1136386-B57321V2102J60
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136386-B57321V2102J 60 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 1.6 mm Tolerance: 5 % Height: 900 µm Weight: 6.010099 mg Resistance: 1 kΩ Power Rating: 180 mW Number of Pins: 2 Accuracy: 3 % Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Max Power Dissipation: 180 mW Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136386-B57321V2102J60
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 1.6 mm
Tolerance: 5 %
Height: 900 µm
Weight: 6.010099 mg
Resistance: 1 kΩ
Power Rating: 180 mW
Number of Pins: 2
Accuracy: 3 %
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Max Power Dissipation: 180 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136386-B57321V2102J60
Product Name Custom Parts - Custom Parts (B - D) - B57321V2102J60
Unlock Full Specs
to access all available technical data