EPCOS AG Probe, Thermistor, Ntc; Product Range Epcos B57276K123A30

Description
PROBE, THERMISTOR, NTC; Product Range:B57276 Series; Thermistor Mounting:Panel; Zero Power Resistance at 25 C:5kohm; Operating Temperature Min:-10 C; Operating Temperature Max:100 C; Thermistor Terminals:Quick Connect; Beta Value RoHS Compliant: Yes
Datasheet
Description
PROBE, THERMISTOR, NTC; Product Range:B57276 Series; Thermistor Mounting:Panel; Zero Power Resistance at 25 C:5kohm; Operating Temperature Min:-10 C; Operating Temperature Max:100 C; Thermistor Terminals:Quick Connect; Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Thermistor, Ntc; Product Range Epcos - 96K7564 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Thermistor, Ntc; Product Range Epcos
96K7564
Probe, Thermistor, Ntc; Product Range Epcos 96K7564
PROBE, THERMISTOR, NTC; Product Range:B57276 Series; Thermistor Mounting:Panel; Zero Power Resistance at 25 C:5kohm; Operating Temperature Min:-10 C; Operating Temperature Max:100 C; Thermistor Terminals:Quick Connect; Beta Value RoHS Compliant: Yes

PROBE, THERMISTOR, NTC; Product Range:B57276 Series; Thermistor Mounting:Panel; Zero Power Resistance at 25 C:5kohm; Operating Temperature Min:-10 C; Operating Temperature Max:100 C; Thermistor Terminals:Quick Connect; Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 96K7564
Product Name Probe, Thermistor, Ntc; Product Range Epcos
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1670396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details