Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967913-B57276K0123A0
Termination: Wire
Length: 4.8 mm
Tolerance: 2 %
Resistance: 3.243 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 800 µm
Diameter: 12.4 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967913-B57276K0123A024 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57276K0123A024 |