EPCOS AG NTC Thermistors B57256V5473F360

Description
NTC Thermistor 47k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7431-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7431-2-ND
NTC Thermistors 495-7431-2-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7431-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7431-6-ND
NTC Thermistors 495-7431-6-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7431-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7431-1-ND
NTC Thermistors 495-7431-1-ND
NTC Thermistor 47k 0402 (1005 Metric)

NTC Thermistor 47k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ntc, 47K, 0402; Zero Power Resistance At 25°C Epcos - 32AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 47K, 0402; Zero Power Resistance At 25°C Epcos
32AC6887
Thermistor, Ntc, 47K, 0402; Zero Power Resistance At 25°C Epcos 32AC6887
THERMISTOR, NTC, 47K, 0402; Zero Power Resistance at 25°C:47kohm; Product Range:B57256V5 Series; Thermistor Mounting:SMD; Beta Value (K):4131K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 47K, 0402; Zero Power Resistance at 25°C:47kohm; Product Range:B57256V5 Series; Thermistor Mounting:SMD; Beta Value (K):4131K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7431-2-ND 32AC6887
Product Name NTC Thermistors Thermistor, Ntc, 47K, 0402; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC Thermistors - 11028732-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details