EPCOS AG NTC Thermistors B57251V5103J060

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57251V5103J060CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57251V5103J060TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57251V5103J060DKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 5%, 0402; Zero Power Resistance At 25°C Epcos - 75X9345 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 5%, 0402; Zero Power Resistance At 25°C Epcos
75X9345
Thermistor, Ntc, 10Kohm, 5%, 0402; Zero Power Resistance At 25°C Epcos 75X9345
THERMISTOR, NTC, 10KOHM, 5%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57251V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 5%, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:B57251V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57251V5103J060CT-ND 75X9345
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, 5%, 0402; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624351-1 - TE Connectivity
Specs
Resistance (@25°C) 20000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details