EPCOS AG NTC Thermistors B57250V2104F360

Description
THERMISTOR NTC 100KOHM 4250K
Request a Quote Datasheet
Description
THERMISTOR NTC 100KOHM 4250K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57250V2104F360CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 100KOHM 4250K

THERMISTOR NTC 100KOHM 4250K

Buy Now Datasheet
NTC Thermistors - 495-B57250V2104F360TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57250V2104F360DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 100KOHM 4250K

THERMISTOR NTC 100KOHM 4250K

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57250V2104F360 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57250V2104F360
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57250V2104F360
Win Source Part Number: 1375703-B57250V2104F 360 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: B572xxV2 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 150 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K

Win Source Part Number: 1375703-B57250V2104F360
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: B572xxV2
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K

Buy Now Datasheet
Thermistor, Ntc, 100K, 0402; Zero Power Resistance At 25°C Epcos - 32AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0402; Zero Power Resistance At 25°C Epcos
32AC6884
Thermistor, Ntc, 100K, 0402; Zero Power Resistance At 25°C Epcos 32AC6884
THERMISTOR, NTC, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:B57250V2 Series; Thermistor Mounting:SMD; Beta Value (K):4334K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:B57250V2 Series; Thermistor Mounting:SMD; Beta Value (K):4334K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-B57250V2104F360CT-ND B57250V2104F360 32AC6884
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 100K, 0402; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 70K8744 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details