Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047790-B57238S509M
Current Rating: 6.4 A
Approvals: UL
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Operating Supply Voltage: 265 V
Weight: 3.000003 g
Resistance: 5 Ω
Power Rating: 3.9 W
Number of Pins: 2
Width: 7 mm
Diameter: 15.9766 mm
Dissipation Factor: 20 %
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): B57213P0509M301; B57211P0509M301; B57237S509M51; SL15 5R007; SL15 5R006; SL12 5R005B57238-S509-M; B57238S 509M;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 7 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Lead Length: 32 mm
Max Current Rating: 6.4 A
Max Power Dissipation: 3.9 W
Lead Diameter: 1 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047790-B57238S509M |
| Product Name | OEM Parts - OEM Parts (A - B) - B57238S509M |