EPCOS AG Thermistor, Ntc, 25 Ohm, Radial; Product Range Epcos B57238S250M

Description
THERMISTOR, NTC, 25 OHM, RADIAL; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; Beta Value (K):3265K RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 25 OHM, RADIAL; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; Beta Value (K):3265K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 25 Ohm, Radial; Product Range Epcos - 05J7789 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 25 Ohm, Radial; Product Range Epcos
05J7789
Thermistor, Ntc, 25 Ohm, Radial; Product Range Epcos 05J7789
THERMISTOR, NTC, 25 OHM, RADIAL; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; Beta Value (K):3265K RoHS Compliant: Yes

THERMISTOR, NTC, 25 OHM, RADIAL; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.4A; Beta Value (K):3265K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 05J7789
Product Name Thermistor, Ntc, 25 Ohm, Radial; Product Range Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details