Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019943-B57238S100M5
Packaging: Tape & Reel (TR)
Current Rating: 5 A
Approvals: UL
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Thickness: 7 mm
Weight: 3.000003 g
Resistance: 10 Ω
Power Rating: 3.9 W
Number of Pins: 2
Width: 7 mm
Diameter: 15.9766 mm
Dissipation Factor: 20 %
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): B57237S100M; B57237S100M51; B57236S100M; B57235S100M; SL10 10003; SL12 10006B57238S 100M 51;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Lead Pitch: 7.493 mm
Lead Diameter: 1 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019943-B57238S100M51 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57238S100M51 |