EPCOS AG Ntc Thermistor; Product Range Epcos B57238S100M

Description
NTC THERMISTOR; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; Beta Value (K):3065K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; Beta Value (K):3065K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 05J7782 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
05J7782
Ntc Thermistor; Product Range Epcos 05J7782
NTC THERMISTOR; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; Beta Value (K):3065K; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:5A; Beta Value (K):3065K; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 05J7782
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistors - 1624362-1 - TE Connectivity
Specs
Resistance (@25°C) 470 ohms
View Details
Thermistor ICs - 1857833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details